WRBK83 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WRBK83
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
3 INCH
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BULK PACK
WRBK MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
3 INCH
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BULK PACK
WRBK MODEL
Datasheet
Suppliers
Wood Screw - Non Metric
WRBK83
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
3 INCH
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BULK PACK
WRBK MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- YELLOW ZINC FINISH
- 3 INCH
- #8 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- PACKAGING TYPE BULK PACK
- WRBK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WRBK83 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details