WRBK62 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WRBK62
Description
BUGLE PHILLIPS TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 3500 PIECES PER BULK PACK
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BUGLE PHILLIPS TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 3500 PIECES PER BULK PACK
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
WRBK62
BUGLE PHILLIPS TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 3500 PIECES PER BULK PACK
FINISH/COATING YELLOW ZINC FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BUGLE PHILLIPS TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- .138 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 3500 PIECES PER BULK PACK
- FINISH/COATING YELLOW ZINC FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WRBK62 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
0.5472 inch (13.9 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details