WRBK6118 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WRBK6118
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BULK PACK
WRBK MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BULK PACK
WRBK MODEL
Datasheet
Suppliers
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
1-1/8 INCH
#6 NOMINAL DIAMETER
UNC-2A THREAD SERIES
PACKAGING TYPE BULK PACK
WRBK MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- YELLOW ZINC FINISH
- 1-1/8 INCH
- #6 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- PACKAGING TYPE BULK PACK
- WRBK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WRBK6118 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details