WR8212 -- WOOD SCREW - NON METRIC
L.H. Dottie Company
Wood Screw - Non Metric
WR8212
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
2-1/2 INCH
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
WR MODEL
Description
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
2-1/2 INCH
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
WR MODEL
Datasheet
Suppliers
Wood Screw - Non Metric
WR8212
BUGLE PHILLIPS TYPE
STEEL MATERIAL
YELLOW ZINC FINISH
2-1/2 INCH
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
WR MODEL
- BUGLE PHILLIPS TYPE
- STEEL MATERIAL
- YELLOW ZINC FINISH
- 2-1/2 INCH
- #8 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- WR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
WR8212 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Pan Head Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
1.11 inch (28.2 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Self Drilling / Thread Cutting Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details
2 suppliers