L.H. Dottie Company Hole Saw VP96

Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 6 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE USED WITH ARBOR V45P VP MODEL
Datasheet
Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 6 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE USED WITH ARBOR V45P VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP96 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP96
Hole Saw VP96
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 6 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE USED WITH ARBOR V45P VP MODEL
  • VARIABLE PITCH TYPE
  • POWDER COATED FINISH
  • NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 6 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • TAPER ARBOR SHANK TYPE
  • USED WITH ARBOR V45P
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP96
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 1-5/32 - A1860 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 1-5/32
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details