L.H. Dottie Company Hole Saw VP70

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP70 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP70
Hole Saw VP70
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 4-3/8 INCH DIAMETER 4.375 DIAMETER - DECIMAL 4-3/8 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 4-3/8 INCH DIAMETER
  • 4.375 DIAMETER - DECIMAL
  • 4-3/8 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V45P
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP70
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
3/16
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711507-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details