L.H. Dottie Company Hole Saw VP64

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 4 INCH DIAMETER 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 4 INCH DIAMETER 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP64 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP64
Hole Saw VP64
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 4 INCH DIAMETER 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 4 INCH DIAMETER
  • 4 DIAMETER - DECIMAL
  • 4 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V45P
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP64
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1238482 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 216177 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 2.24 inch (57 mm)
Material High Speed Steel; HSS
# of Pieces 10
View Details
Hole Saw - 31564 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details