L.H. Dottie Company Hole Saw VP56

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 3-1/2 INCH DIAMETER 3.5 DIAMETER - DECIMAL 3-1/2 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 3-1/2 INCH DIAMETER 3.5 DIAMETER - DECIMAL 3-1/2 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP56 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP56
Hole Saw VP56
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 3-1/2 INCH DIAMETER 3.5 DIAMETER - DECIMAL 3-1/2 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 3-1/2 INCH DIAMETER
  • 3.5 DIAMETER - DECIMAL
  • 3-1/2 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V45P
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP56
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216369 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.559 inch (65.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
5/32 Masonry Drill Bit - AR2050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details
Drill Bits, Titanium Nitride Coated - For Wood/ Metal - 711381-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details