L.H. Dottie Company Hole Saw VP48

Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE PIPE ENTRANCE SIZE 2-1/2 INCH USED WITH ARBOR V45P VP MODEL
Datasheet
Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE PIPE ENTRANCE SIZE 2-1/2 INCH USED WITH ARBOR V45P VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP48 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP48
Hole Saw VP48
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE PIPE ENTRANCE SIZE 2-1/2 INCH USED WITH ARBOR V45P VP MODEL
  • VARIABLE PITCH TYPE
  • POWDER COATED FINISH
  • NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • TAPER ARBOR SHANK TYPE
  • PIPE ENTRANCE SIZE 2-1/2 INCH
  • USED WITH ARBOR V45P
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP48
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
17 pc Titanium Drill Bit Set - AR2074 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Drill Bits, Cobalt - For Metal - 711416-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.078 inch (2.0 mm)
View Details