L.H. Dottie Company Hole Saw VP37

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 2-5/16 INCH DIAMETER 2.3125 DIAMETER - DECIMAL 2-5/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 2-5/16 INCH DIAMETER 2.3125 DIAMETER - DECIMAL 2-5/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP37 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP37
Hole Saw VP37
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 2-5/16 INCH DIAMETER 2.3125 DIAMETER - DECIMAL 2-5/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 2-5/16 INCH DIAMETER
  • 2.3125 DIAMETER - DECIMAL
  • 2-5/16 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V35P, V45P
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP37
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2983250 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.61 inch (41 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711211-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details
Wood Spade Bit - 85007 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details