L.H. Dottie Company Hole Saw VP24

Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE USED WITH ARBOR V35P, V45P VP MODEL
Datasheet
Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE USED WITH ARBOR V35P, V45P VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP24 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP24
Hole Saw VP24
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 1-1/2 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE USED WITH ARBOR V35P, V45P VP MODEL
  • VARIABLE PITCH TYPE
  • POWDER COATED FINISH
  • NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 1-1/2 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • TAPER ARBOR SHANK TYPE
  • USED WITH ARBOR V35P, V45P
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP24
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Step Drill
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details