L.H. Dottie Company Hole Saw VP16

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1 INCH DIAMETER 1 DIAMETER - DECIMAL 1 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1 INCH DIAMETER 1 DIAMETER - DECIMAL 1 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP16 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP16
Hole Saw VP16
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1 INCH DIAMETER 1 DIAMETER - DECIMAL 1 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 1 INCH DIAMETER
  • 1 DIAMETER - DECIMAL
  • 1 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V24K, V34, V44
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP16
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 38505 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
1/2 X 1/2 X 1-1/4 X 3 - 2F RH BALL CARBIDE - 0224T00812503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details