L.H. Dottie Company Hole Saw VP15

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER .9375 DIAMETER - DECIMAL 15/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER .9375 DIAMETER - DECIMAL 15/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP15 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP15
Hole Saw VP15
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 15/16 INCH DIAMETER .9375 DIAMETER - DECIMAL 15/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 15/16 INCH DIAMETER
  • .9375 DIAMETER - DECIMAL
  • 15/16 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V24K, V34, V44
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP15
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
7 pc Black Oxide Drill Bit Set - A10DB07 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711513-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.000 inch (25.4 mm)
View Details