L.H. Dottie Company U Bolt - Non Metric U75

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH INSIDE LENGTH 1-1/8 INCH INSIDE WIDTH 1 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER THREAD DIAMETER 1/4 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH INSIDE LENGTH 1-1/8 INCH INSIDE WIDTH 1 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER THREAD DIAMETER 1/4 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U75 - L.H. Dottie Company
Commerce, CA, USA
U Bolt - Non Metric
U75
U Bolt - Non Metric U75
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH INSIDE LENGTH 1-1/8 INCH INSIDE WIDTH 1 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER THREAD DIAMETER 1/4 INCH INCLUDES HEX NUT AND PLATE U MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH INSIDE LENGTH
  • 1-1/8 INCH INSIDE WIDTH
  • 1 INCH THREAD LENGTH
  • 3/4 INCH NOMINAL DIAMETER
  • THREAD DIAMETER 1/4 INCH
  • INCLUDES HEX NUT AND PLATE
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number U75
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details