L.H. Dottie Company U Bolt - Non Metric U50

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH INSIDE LENGTH 1 INCH INSIDE WIDTH 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER THREAD DIAMETER 1/4 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH INSIDE LENGTH 1 INCH INSIDE WIDTH 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER THREAD DIAMETER 1/4 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U50 - L.H. Dottie Company
Commerce, CA, USA
U Bolt - Non Metric
U50
U Bolt - Non Metric U50
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-3/4 INCH INSIDE LENGTH 1 INCH INSIDE WIDTH 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER THREAD DIAMETER 1/4 INCH INCLUDES HEX NUT AND PLATE U MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-3/4 INCH INSIDE LENGTH
  • 1 INCH INSIDE WIDTH
  • 1 INCH THREAD LENGTH
  • 1/2 INCH NOMINAL DIAMETER
  • THREAD DIAMETER 1/4 INCH
  • INCLUDES HEX NUT AND PLATE
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number U50
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details