L.H. Dottie Company U Bolt - Non Metric U300

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH INSIDE LENGTH 3-1/2 INCH INSIDE WIDTH 1-5/8 INCH THREAD LENGTH 3 INCH NOMINAL DIAMETER THREAD DIAMETER 3/8 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH INSIDE LENGTH 3-1/2 INCH INSIDE WIDTH 1-5/8 INCH THREAD LENGTH 3 INCH NOMINAL DIAMETER THREAD DIAMETER 3/8 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U300 - L.H. Dottie Company
Commerce, CA, USA
U Bolt - Non Metric
U300
U Bolt - Non Metric U300
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 4-1/2 INCH INSIDE LENGTH 3-1/2 INCH INSIDE WIDTH 1-5/8 INCH THREAD LENGTH 3 INCH NOMINAL DIAMETER THREAD DIAMETER 3/8 INCH INCLUDES HEX NUT AND PLATE U MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4-1/2 INCH INSIDE LENGTH
  • 3-1/2 INCH INSIDE WIDTH
  • 1-5/8 INCH THREAD LENGTH
  • 3 INCH NOMINAL DIAMETER
  • THREAD DIAMETER 3/8 INCH
  • INCLUDES HEX NUT AND PLATE
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number U300
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Kwik-Strip® Stripper Bolts - 46603 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details