L.H. Dottie Company U Bolt - Non Metric U150

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 2 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI PIPE SIZE 1-1/2 INCH INCLUDES HEX NUT AND PLATE PC 4870 MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 2 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI PIPE SIZE 1-1/2 INCH INCLUDES HEX NUT AND PLATE PC 4870 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U150 - L.H. Dottie Company
Commerce, CA, USA
U Bolt - Non Metric
U150
U Bolt - Non Metric U150
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 2 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI PIPE SIZE 1-1/2 INCH INCLUDES HEX NUT AND PLATE PC 4870 MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-11/16 INCH INSIDE LENGTH
  • 2 INCH INSIDE WIDTH
  • 1-1/8 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • PIPE SIZE 1-1/2 INCH
  • INCLUDES HEX NUT AND PLATE
  • PC 4870 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number U150
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details