L.H. Dottie Company U Bolt - Non Metric U125

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 1-3/4 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 1-1/4 INCH NOMINAL DIAMETER THREAD DIAMETER 5/16 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 1-3/4 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 1-1/4 INCH NOMINAL DIAMETER THREAD DIAMETER 5/16 INCH INCLUDES HEX NUT AND PLATE U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U125 - L.H. Dottie Company
Commerce, CA, USA
U Bolt - Non Metric
U125
U Bolt - Non Metric U125
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 1-3/4 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 1-1/4 INCH NOMINAL DIAMETER THREAD DIAMETER 5/16 INCH INCLUDES HEX NUT AND PLATE U MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-11/16 INCH INSIDE LENGTH
  • 1-3/4 INCH INSIDE WIDTH
  • 1-1/8 INCH THREAD LENGTH
  • 1-1/4 INCH NOMINAL DIAMETER
  • THREAD DIAMETER 5/16 INCH
  • INCLUDES HEX NUT AND PLATE
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number U125
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 4014D612070129 - BUMAX®
Specs
Material Stainless Steel; Duplex
Fastener Standards ISO 4014
Length 2.76 inch (70 mm)
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details