ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH INSIDE LENGTH
1-1/2 INCH INSIDE WIDTH
1-3/8 INCH THREAD LENGTH
1 INCH NOMINAL DIAMETER
THREAD DIAMETER 1/4 INCH
INCLUDES HEX NUT AND PLATE
U MODEL
L.H. Dottie Company
Done
Datasheet
Description
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH INSIDE LENGTH
1-1/2 INCH INSIDE WIDTH
1-3/8 INCH THREAD LENGTH
1 INCH NOMINAL DIAMETER
THREAD DIAMETER 1/4 INCH
INCLUDES HEX NUT AND PLATE
U MODEL
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH INSIDE LENGTH
1-1/2 INCH INSIDE WIDTH
1-3/8 INCH THREAD LENGTH
1 INCH NOMINAL DIAMETER
THREAD DIAMETER 1/4 INCH
INCLUDES HEX NUT AND PLATE
U MODEL