TMC63234 -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
TMC63234
Description
SLOTTED/PHILLIPS (COMBO) TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
TMC MODEL
Description
SLOTTED/PHILLIPS (COMBO) TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
TMC MODEL
Datasheet
Suppliers
SLOTTED/PHILLIPS (COMBO) TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3/4 INCH
#6 NOMINAL DIAMETER
32 TPI
TRUSS HEAD STYLE
TMC MODEL
- SLOTTED/PHILLIPS (COMBO) TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/4 INCH
- #6 NOMINAL DIAMETER
- 32 TPI
- TRUSS HEAD STYLE
- TMC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TMC63234 |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Truss Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
Material
Stainless Steel
Length
0.7362 inch (18.7 mm)
View Details