TEKW834BK -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKW834BK
Description
3/4 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
Description
3/4 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
3/4 INCH LENGTH
STEEL MATERIAL
WAFER HEAD
PHILLIPS DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
- 3/4 INCH LENGTH
- STEEL MATERIAL
- WAFER HEAD
- PHILLIPS DRIVE
- #2 DRILL POINT SIZE
- TEK MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKW834BK |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Other; Wafer
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details