TEKPH61 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKPH61
Description
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#1 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
Description
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#1 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
Datasheet
Suppliers
Self Drilling Screw - Non Metric
TEKPH61
1 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#1 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
- 1 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- #1 DRILL POINT SIZE
- TEK MODEL
- FINISH ZINC PLATED
- PROCESS HEAT TREATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKPH61 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.2500 inch (6.35 mm)
View Details
Material
Stainless Steel
Length
1.13 inch (28.6 mm)
View Details