TEKHW8112 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKHW8112
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#2 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 1/4 INCH
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#2 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 1/4 INCH
Datasheet
Suppliers
1-1/2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#2 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 1/4 INCH
- 1-1/2 INCH LENGTH
- STEEL MATERIAL
- HEX WASHER HEAD
- #2 DRILL POINT SIZE
- PC 4220 MODEL
- FINISH ZINC PLATED
- HEX SIZE 1/4 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKHW8112 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Other Size Specs
1-3/16
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details