TEKHW1434 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKHW1434
Description
3/4 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#3 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 3/8 INCH
Description
3/4 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#3 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 3/8 INCH
Datasheet
Suppliers
3/4 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#3 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 3/8 INCH
- 3/4 INCH LENGTH
- STEEL MATERIAL
- HEX WASHER HEAD
- #3 DRILL POINT SIZE
- PC 4220 MODEL
- FINISH ZINC PLATED
- HEX SIZE 3/8 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKHW1434 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details