TEKHW142 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKHW142
Description
2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#3 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 3/8 INCH
Description
2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#3 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 3/8 INCH
Datasheet
Suppliers
Self Drilling Screw - Non Metric
TEKHW142
2 INCH LENGTH
STEEL MATERIAL
HEX WASHER HEAD
#3 DRILL POINT SIZE
PC 4220 MODEL
FINISH ZINC PLATED
HEX SIZE 3/8 INCH
- 2 INCH LENGTH
- STEEL MATERIAL
- HEX WASHER HEAD
- #3 DRILL POINT SIZE
- PC 4220 MODEL
- FINISH ZINC PLATED
- HEX SIZE 3/8 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKHW142 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details