L.H. Dottie Company Self Drilling Screw - Non Metric TEKHT834

Description
3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE 1/4 INCH DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
Datasheet
Description
3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE 1/4 INCH DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - TEKHT834 - L.H. Dottie Company
Commerce, CA, USA
Self Drilling Screw - Non Metric
TEKHT834
Self Drilling Screw - Non Metric TEKHT834
3/4 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE 1/4 INCH DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • 1/4 INCH DRILL POINT SIZE
  • TEK MODEL
  • FINISH ZINC PLATED
  • PACKAGING QUANTITY 500 PER PACK, 3000 PER MASTER CARTON
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number TEKHT834
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 67H3324 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.6250 inch (15.88 mm)
View Details
Screw & Bolt Kits - 180796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Flat Head; Pan Head; Other; Flat, pan
Standard Drives Posidriv®; Pozidriv
Material Stainless Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details