L.H. Dottie Company Self Drilling Screw - Non Metric TEKHT81

Description
1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE INVINCIBOX[TM] BRAND PC 4220 MODEL FINISH ZINC PLATED HEX SIZE 1/4 PACKAGING TYPE TUFF PACKAGING QUANTITY 3000 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
Datasheet
Description
1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE INVINCIBOX[TM] BRAND PC 4220 MODEL FINISH ZINC PLATED HEX SIZE 1/4 PACKAGING TYPE TUFF PACKAGING QUANTITY 3000 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - TEKHT81 - L.H. Dottie Company
Commerce, CA, USA
Self Drilling Screw - Non Metric
TEKHT81
Self Drilling Screw - Non Metric TEKHT81
1 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE INVINCIBOX[TM] BRAND PC 4220 MODEL FINISH ZINC PLATED HEX SIZE 1/4 PACKAGING TYPE TUFF PACKAGING QUANTITY 3000 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • INVINCIBOX[TM] BRAND
  • PC 4220 MODEL
  • FINISH ZINC PLATED
  • HEX SIZE 1/4
  • PACKAGING TYPE TUFF
  • PACKAGING QUANTITY 3000 PER MASTER CARTON
  • WARRANTY 90 DAYS FROM DATE OF PURCHASE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number TEKHT81
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Checknuts - T106CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3750 inch (9.52 mm)
Inch 1/4"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details