TEKHT1012 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKHT1012
Description
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
- 1/2 INCH LENGTH
- STEEL MATERIAL
- HEX HEAD
- HEX WASHER DRIVE
- TEK MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
- 1/2 INCH LENGTH
- STEEL MATERIAL
- HEX HEAD
- HEX WASHER DRIVE
- TEK MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKHT1012 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details