TEKFT7716 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
TEKFT7716
Description
7/16 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
TEKFT MODEL
FINISH BLACK OXIDE
Description
7/16 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
TEKFT MODEL
FINISH BLACK OXIDE
Datasheet
Suppliers
7/16 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
TEKFT MODEL
FINISH BLACK OXIDE
- 7/16 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- #2 POINT DIAMETER
- TEKFT MODEL
- FINISH BLACK OXIDE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKFT7716 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.7500 inch (19.05 mm)
View Details
Material
Stainless Steel
Length
0.8780 inch (22.3 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details