TEKDD82 -- SELF-DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self-Drilling Screw - Non Metric
TEKDD82
Description
2 INCH LENGTH
HEAT TREATED MATERIAL
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER UNIT
Description
2 INCH LENGTH
HEAT TREATED MATERIAL
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER UNIT
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
TEKDD82
2 INCH LENGTH
HEAT TREATED MATERIAL
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
LENGTH - DECIMAL 2
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 100 PIECES PER UNIT
- 2 INCH LENGTH
- HEAT TREATED MATERIAL
- ZINC PLATED
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- LENGTH - DECIMAL 2
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 100 PIECES PER UNIT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKDD82 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Material
Stainless Steel
Length
0.4843 inch (12.3 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Fastener Standards
RoHS Compliant
View Details