TEKDD8114 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKDD8114
Description
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
Datasheet
Suppliers
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
- 1-1/4 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- TEK MODEL
- FINISH ZINC PLATED
- PROCESS HEAT TREATED
Supplier's Site
Datasheet
1-1/4 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
- 1-1/4 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- TEK MODEL
- FINISH ZINC PLATED
- PROCESS HEAT TREATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKDD8114 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
1.13 inch (28.6 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Shoulder Screw
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details