SLOTTED/PHILLIPS (COMBO) TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
20 TPI
1/4 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
5/8 INCH DRILL SIZE
INCLUDES SPRING WING
PC 4050 MODEL
L.H. Dottie Company
Done
Datasheet
Description
SLOTTED/PHILLIPS (COMBO) TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
20 TPI
1/4 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
5/8 INCH DRILL SIZE
INCLUDES SPRING WING
PC 4050 MODEL
SLOTTED/PHILLIPS (COMBO) TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
20 TPI
1/4 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
5/8 INCH DRILL SIZE
INCLUDES SPRING WING
PC 4050 MODEL