L.H. Dottie Company Toggle Bolt - Non Metric TBC43

Description
SLOTTED/PHILLIPS (COMBO) TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 20 TPI 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES SPRING WING PC 4050 MODEL
Datasheet
Description
SLOTTED/PHILLIPS (COMBO) TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 20 TPI 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES SPRING WING PC 4050 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - TBC43 - L.H. Dottie Company
Commerce, CA, USA
Toggle Bolt - Non Metric
TBC43
Toggle Bolt - Non Metric TBC43
SLOTTED/PHILLIPS (COMBO) TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 20 TPI 1/4 INCH NOMINAL SIZE MUSHROOM HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES SPRING WING PC 4050 MODEL
  • SLOTTED/PHILLIPS (COMBO) TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 20 TPI
  • 1/4 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • 5/8 INCH DRILL SIZE
  • INCLUDES SPRING WING
  • PC 4050 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number TBC43
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
T-Bolts - 43007 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details