L.H. Dottie Company Toggle Bolt - Non Metric TBC363

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 24 TPI 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE INCLUDES SPRING WING NUT SERIES TB MODEL
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 24 TPI 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE INCLUDES SPRING WING NUT SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - TBC363 - L.H. Dottie Company
Commerce, CA, USA
Toggle Bolt - Non Metric
TBC363
Toggle Bolt - Non Metric TBC363
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 24 TPI 3/16 INCH NOMINAL SIZE MUSHROOM HEAD STYLE INCLUDES SPRING WING NUT SERIES TB MODEL
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 24 TPI
  • 3/16 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • INCLUDES SPRING WING NUT
  • SERIES TB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number TBC363
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details