L.H. Dottie Company Toggle Bolt - Non Metric TBC362

Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 10 TO 24 TPI 3/16 INCH NOMINAL SIZE MUSHROOM HEAD HEAD STYLE 1/2 INCH DRILL SIZE APPLICATION HOLLOW WALL PC 4050 MODEL
Datasheet
Description
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 10 TO 24 TPI 3/16 INCH NOMINAL SIZE MUSHROOM HEAD HEAD STYLE 1/2 INCH DRILL SIZE APPLICATION HOLLOW WALL PC 4050 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - TBC362 - L.H. Dottie Company
Commerce, CA, USA
Toggle Bolt - Non Metric
TBC362
Toggle Bolt - Non Metric TBC362
SLOTTED/PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 10 TO 24 TPI 3/16 INCH NOMINAL SIZE MUSHROOM HEAD HEAD STYLE 1/2 INCH DRILL SIZE APPLICATION HOLLOW WALL PC 4050 MODEL
  • SLOTTED/PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 10 TO 24 TPI
  • 3/16 INCH NOMINAL SIZE
  • MUSHROOM HEAD HEAD STYLE
  • 1/2 INCH DRILL SIZE
  • APPLICATION HOLLOW WALL
  • PC 4050 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number TBC362
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details