L.H. Dottie Company Conduit Body TB50CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET TB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TB50CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
TB50CG
Conduit Body TB50CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET TB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number TB50CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details