TB362DS -- TOGGLE BOLT - NON METRIC
L.H. Dottie Company
Toggle Bolt - Non Metric
TB362DS
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
24 TPI
3/16 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
24 TPI
3/16 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Datasheet
Suppliers
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
24 TPI
3/16 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
- SQUARE/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- 24 TPI
- 3/16 INCH NOMINAL SIZE
- MUSHROOM HEAD STYLE
- NUT TYPE SPRING WING
- TB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
TB362DS |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details