TB126 -- TOGGLE BOLT - NON METRIC
L.H. Dottie Company
Toggle Bolt - Non Metric
TB126
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
13 TPI
1/2 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
13 TPI
1/2 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Datasheet
Suppliers
Toggle Bolt - Non Metric
TB126
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
13 TPI
1/2 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 6 INCH
- 13 TPI
- 1/2 INCH NOMINAL SIZE
- MUSHROOM HEAD STYLE
- NUT TYPE SPRING WING
- TB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
TB126 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details
Bolt Type
Stud Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details