T8322HB -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T8322HB
Description
STAINLESS STEEL MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8-32 TPI NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8-32 TPI NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8-32 TPI NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #8-32 TPI NOMINAL DIAMETER
- 32 TPI
- BUTTON HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T8322HB |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
1 1/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details