L.H. Dottie Company Conduit Body T200CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET T MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T200CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
T200CG
Conduit Body T200CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET T MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number T200CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2-2500181-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details