T1434SP -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T1434SP
Description
STAINLESS STEEL MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
1/4 INCH-20 TPI NOMINAL DIAMETER
20 TPI
1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
1/4 INCH-20 TPI NOMINAL DIAMETER
20 TPI
1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
1/4 INCH-20 TPI NOMINAL DIAMETER
20 TPI
1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- 1/4 INCH-20 TPI NOMINAL DIAMETER
- 20 TPI
- 1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PAN HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T1434SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Socket Head Cap
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
Material
Stainless Steel
Length
0.5472 inch (13.9 mm)
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details