T14112SP -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T14112SP
Description
STAINLESS STEEL MATERIAL
1 1/2 INCH
1.5 LENGTH - DECIMAL
1 1/2 LENGTH - FRACTIONAL
1/4 INCH-20 TPI NOMINAL DIAMETER
20 TPI
1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1 1/2 INCH
1.5 LENGTH - DECIMAL
1 1/2 LENGTH - FRACTIONAL
1/4 INCH-20 TPI NOMINAL DIAMETER
20 TPI
1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
1 1/2 INCH
1.5 LENGTH - DECIMAL
1 1/2 LENGTH - FRACTIONAL
1/4 INCH-20 TPI NOMINAL DIAMETER
20 TPI
1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1 1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1 1/2 LENGTH - FRACTIONAL
- 1/4 INCH-20 TPI NOMINAL DIAMETER
- 20 TPI
- 1/4 INCH-20 TPI NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PAN HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T14112SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details