T10321HB -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T10321HB
Description
HEX PIN TYPE
18-8 STAINLESS STEEL MATERIAL
1 INCH
#10 NOMINAL DIAMETER
32 TPI
HEX, BUTTON/FLAT HEAD STYLE
CONSTRUCTIONAL FEATURE TAMPER PROOF
Description
HEX PIN TYPE
18-8 STAINLESS STEEL MATERIAL
1 INCH
#10 NOMINAL DIAMETER
32 TPI
HEX, BUTTON/FLAT HEAD STYLE
CONSTRUCTIONAL FEATURE TAMPER PROOF
Datasheet
Suppliers
HEX PIN TYPE
18-8 STAINLESS STEEL MATERIAL
1 INCH
#10 NOMINAL DIAMETER
32 TPI
HEX, BUTTON/FLAT HEAD STYLE
CONSTRUCTIONAL FEATURE TAMPER PROOF
- HEX PIN TYPE
- 18-8 STAINLESS STEEL MATERIAL
- 1 INCH
- #10 NOMINAL DIAMETER
- 32 TPI
- HEX, BUTTON/FLAT HEAD STYLE
- CONSTRUCTIONAL FEATURE TAMPER PROOF
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T10321HB |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Button Head; Flat Head; Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Shoulder Screw
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Hex Socket / Allen
View Details
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
7/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details