T1032112SP -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T1032112SP
Description
STAINLESS STEEL MATERIAL
1 1/2 INCH
1.5 LENGTH - DECIMAL
1 1/2 LENGTH - FRACTIONAL
#10-32 TPI NOMINAL DIAMETER
32 TPI
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1 1/2 INCH
1.5 LENGTH - DECIMAL
1 1/2 LENGTH - FRACTIONAL
#10-32 TPI NOMINAL DIAMETER
32 TPI
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
1 1/2 INCH
1.5 LENGTH - DECIMAL
1 1/2 LENGTH - FRACTIONAL
#10-32 TPI NOMINAL DIAMETER
32 TPI
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1 1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1 1/2 LENGTH - FRACTIONAL
- #10-32 TPI NOMINAL DIAMETER
- 32 TPI
- PAN HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T1032112SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details