T102434TB -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T102434TB
Description
STAINLESS STEEL MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#10-24 TPI NOMINAL DIAMETER
24 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#10-24 TPI NOMINAL DIAMETER
24 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#10-24 TPI NOMINAL DIAMETER
24 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #10-24 TPI NOMINAL DIAMETER
- 24 TPI
- BUTTON HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T102434TB |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Thumb Screw
Material
Brass; Stainless Steel
Finish
Nickel Plated
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details