L.H. Dottie Company Self-Tapping Screw - Non Metric SPT812

Description
1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD SLOTTED DRIVE L H DOTTIE. BRAND PC 4190 MODEL LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE 1/4 INCH
Datasheet
Description
1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD SLOTTED DRIVE L H DOTTIE. BRAND PC 4190 MODEL LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - SPT812 - L.H. Dottie Company
Commerce, CA, USA
Self-Tapping Screw - Non Metric
SPT812
Self-Tapping Screw - Non Metric SPT812
1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD SLOTTED DRIVE L H DOTTIE. BRAND PC 4190 MODEL LENGTH - DECIMAL .5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE 1/4 INCH
  • 1/2 INCH LENGTH
  • ZINC PLATED
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • L H DOTTIE. BRAND
  • PC 4190 MODEL
  • LENGTH - DECIMAL .5
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1/2
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • BIT SIZE 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number SPT812
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screw - 335-1073-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - HM1449-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Metric M3
View Details