L.H. Dottie Company Self-Tapping Screw - Non Metric SPT8112

Description
1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD SLOTTED DRIVE L H DOTTIE. BRAND PC 4190 MODEL LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE 1/4 INCH
Datasheet
Description
1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD SLOTTED DRIVE L H DOTTIE. BRAND PC 4190 MODEL LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - SPT8112 - L.H. Dottie Company
Commerce, CA, USA
Self-Tapping Screw - Non Metric
SPT8112
Self-Tapping Screw - Non Metric SPT8112
1-1/2 INCH LENGTH ZINC PLATED HEX WASHER HEAD SLOTTED DRIVE L H DOTTIE. BRAND PC 4190 MODEL LENGTH - DECIMAL 1.5 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/2 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE 1/4 INCH
  • 1-1/2 INCH LENGTH
  • ZINC PLATED
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • L H DOTTIE. BRAND
  • PC 4190 MODEL
  • LENGTH - DECIMAL 1.5
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1-1/2
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • BIT SIZE 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number SPT8112
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1099-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L2407588 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details