L.H. Dottie Company Integral Spade Drill Bit SPD716

Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 7/16 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet
Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 7/16 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integral Spade Drill Bit - SPD716 - L.H. Dottie Company
Commerce, CA, USA
Integral Spade Drill Bit
SPD716
Integral Spade Drill Bit SPD716
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 7/16 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
  • REGULAR TYPE
  • 6 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • WING TIPPED CONSTRUCTION
  • 7/16 INCH DRILL SIZE
  • USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SPD716
Product Name Integral Spade Drill Bit
Product Drill
Units Fractional
Drill Type Spade Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
51 pc. Drilling and Driving Kit - A985101 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714035-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details