L.H. Dottie Company Integral Spade Drill Bit SPD34

Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 3/4 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet
Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 3/4 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integral Spade Drill Bit - SPD34 - L.H. Dottie Company
Commerce, CA, USA
Integral Spade Drill Bit
SPD34
Integral Spade Drill Bit SPD34
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 3/4 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
  • REGULAR TYPE
  • 6 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • WING TIPPED CONSTRUCTION
  • 3/4 INCH DRILL SIZE
  • USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SPD34
Product Name Integral Spade Drill Bit
Product Drill
Units Fractional
Drill Type Spade Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hammer Drill, Standard Percussion Masonry Drill Bits - 711132-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details