L.H. Dottie Company Integral Spade Drill Bit SPD1116

Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 11/16 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet
Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 11/16 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integral Spade Drill Bit - SPD1116 - L.H. Dottie Company
Commerce, CA, USA
Integral Spade Drill Bit
SPD1116
Integral Spade Drill Bit SPD1116
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 11/16 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
  • REGULAR TYPE
  • 6 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • WING TIPPED CONSTRUCTION
  • 11/16 INCH DRILL SIZE
  • USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SPD1116
Product Name Integral Spade Drill Bit
Product Drill
Units Fractional
Drill Type Spade Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saw Arbor - 645-022 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.375 to 3.000 inch (60.3 to 76.2 mm)
View Details
1/2 X 1/2 X 2 X 4 - 2F RH CARBIDE - 0224T00820004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details